location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sempron™ 3100+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA3100BX/CVBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Sempron 1.8 GHz
  • - 0.256 MB L2 Socket 754
  • - 90 nm 62 W
  • - Box
Long product name AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box :
The long product name of AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Sempron™ 3100+, Socket 754, Box
More>>>
Short summary description AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box:
This short summary of the AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Sempron™ 3100+, AMD Sempron, Socket 754, 90 nm, AMD, 1.8 GHz, 0.256 MB

Long summary description AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box:
This is an auto-generated long summary of AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box based on the first three specs of the first five spec groups.

AMD Sempron™ 3100+. Processor family: AMD Sempron, Processor socket: Socket 754, Processor lithography: 90 nm. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:35:55
Uk has collected 5 expert reviews for AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
atomicmpc.com.au
Updated:
2018-11-01 06:35:55
Budget CPUs have served enthusiasts well in the past. From the first days when the Celeron 300A kick-started a little trend called overclocking, to the initial spurt of gaming goodness delivered by AMDs Duron, cheap has not always meant crappy. Sure...
80%
devhardware.com
Updated:
2018-11-01 06:35:55
So, you want to buy a regular processor and do it at a budget price, right? Instead of looking at an antique K7-based AthlonXP, maybe its time you check out AMDs newer Sempron line. As our review shows, you may just be in for a nice surprise.Today, w...
0%
sharkyextreme.com
Updated:
2018-11-01 06:35:55
The high-end, enthusiast processors tend to get most of the press, with AMD and Intel releasing newer, faster processors on a regular basis, and redefining the performance landscape as a result. This does make for great headlines, but it also ignores...
Good Excellent Relative Performance, Integrated Memory Controller, Uses the Socket 754 Platform...
Bad No 64bit Capabilities, Low Video Encoding Results...
Bottom line The AMD Sempron is a tough release to categorize. The Sempron 2800+ does make a compelling case against the Celeron 335, and the ability to use the nForce2 and its GeForce4 MX integrated graphics makes it an entry-level dream. The only issue is the co...
90%
hothardware.com
Updated:
2018-11-01 06:35:55
Today, avid computer enthusiasts have their pick of some of the best computer hardware ever made available to the public. Processors and graphics cards have truly matured in the past few years, giving the general public computing power to do just about an...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Sempron™ 4400+ processor 2.4 GHz 0.256 MB L2 Box
(show image)
SDA4200CNBOX Sempron™ 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3600+ processor 2 GHz 0.256 MB L2 Box
(show image)
SDA3600CNBOX Sempron™ 3600+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3500+ processor 2 GHz 0.128 MB L2 Box
(show image)
SDA3500CNBOX Sempron™ 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3400+ processor 1.8 GHz 0.256 MB L2 Box
(show image)
SDA3400CNBOX Sempron™ 3400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3200+ processor 1.8 GHz 0.256 MB L2 Box
(show image)
SDA3200CNBOX Sempron™ 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3000+ processor 1.6 GHz 0.256 MB L2 Box
(show image)
SDA3000CNBOX Sempron™ 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 2800+ processor 1.6 GHz 0.256 MB L2 Box
(show image)
SDA2800CNBOX Sempron™ 2800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3000+ processor 1.8 GHz 0.128 MB L2 Box
(show image)
SDA3000BX/BOBOX Sempron™ 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box
(show image)
SDA3100BXBOX/BOBOX/CVBOX Sempron™ 3100+ 0.00
(excl. VAT)
0 (incl. VAT)