HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced memory module 2666 MHz ECC

Brand:
Data-sheet quality:
created/standardized by Icecat
Product views:
84321
Info modified on:
07 Aug 2024, 11:39:47
Long product name HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced memory module 2666 MHz ECC:

64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced Memory Kit

Short summary description HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced memory module 2666 MHz ECC:

HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced, 64 GB, 1 x 64 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced memory module 2666 MHz ECC:

HPE 64GB (1x64GB) Quad Rank x4 DDR4-2666 CAS-19-19-19 Load Reduced. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, ECC