Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port gateway/controller

https://images.icecat.biz/img/norm/high/372748-3042.jpg
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
29029
Info modified on:
07 Mar 2024, 15:34:52
Long product name Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port gateway/controller:

Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port gateway/controller:

The AT-RG613 is a full-featured, broadband gateway and router designed for cost-effective delivery of advanced IP Triple Play voice, video and data services over copper or fiber infrastructure. The RG613 supports Layer 3 functions including NAT, DMZ, and stateful inspection firewall for delivery. It has 10/100Tx 3 LAN ports, FXS x 2ports and a choice of a 100FX or 100TX WAN interface.

Short summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port gateway/controller:

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port, G.711, G.726, Ethernet / Fast Ethernet, 12VDC@1.5A, 450 g, 235 x 50 x 144 mm, 0 - 40 °C

Long summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port gateway/controller:

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX LH dual fiber WAN port. Voice codecs: G.711, G.726. Data link protocols: Ethernet / Fast Ethernet. Power requirements: 12VDC@1.5A. Weight: 450 g, Dimensions (WxDxH): 235 x 50 x 144 mm. Safety: EN 60950, CSA 950/US, UL 1950

Embed the product datasheet into your content