Tripp Lite P585-010 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 10 ft. (3.05 m)
Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 10 ft. (3.05 m)
The P585-010 Mini DisplayPort Extension Cable (M/F) attaches to your current mDP cable to extend it by 10-ft. (3.05 m). It supports Ultra High Definition video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, allowing you to stream digital video and audio to an mDP display from an mDP computer, such as a MacBook® or Surface® Book, or tablet, including Microsoft's Surface Pro 4. The P585-010 connects to any computer, laptop, mobile device or display that features an mDP, Thunderbolt or Thunderbolt 2 port.
Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket protects twisted 32 AWG data lines and 32 AWG power lines.
Tripp Lite P585-010 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 10 ft. (3.05 m), 3 m, Mini DisplayPort, Mini DisplayPort, Male, Female, 3840 x 2160 pixels
Tripp Lite P585-010 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 10 ft. (3.05 m). Cable length: 3 m, Connector 1: Mini DisplayPort, Connector 2: Mini DisplayPort. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 12.7 mm. Master (outer) case width: 304.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 25.4 mm
- - Supports video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
- - Premium foil and braid shielding
- - Molded nickel-plated connectors and gold-plated contacts
- - Supports DisplayPort™ v1.2a and HDCP 2.2
- - Connects to mDP, Thunderbolt™ or Thunderbolt 2 port