Epson Singlepack Cleaning Cartridge T696000
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138711
Info modified on:
06 Sept 2021, 22:24:32
Long product name Epson Singlepack Cleaning Cartridge T696000:
Singlepack Cleaning Cartridge T696000
Short summary description Epson Singlepack Cleaning Cartridge T696000:
Epson Singlepack Cleaning Cartridge T696000, Printer cleaning cartridge, Epson, SureColor SC-S80610 SureColor SC-S60610 SureColor SC-S40610, 1 pc(s), 50 mm, 350 mm
Long summary description Epson Singlepack Cleaning Cartridge T696000:
Epson Singlepack Cleaning Cartridge T696000. Product type: Printer cleaning cartridge, Brand compatibility: Epson, Compatibility: SureColor SC-S80610 SureColor SC-S60610 SureColor SC-S40610. Quantity per pack: 1 pc(s), Package width: 50 mm, Package depth: 350 mm. Country of origin: Indonesia, Products per pallet: 336 pc(s), Products per master (outer) case: 1 pc(s)