Philips PerformerPro Vacuum cleaner with bag FC9199/02

https://images.icecat.biz/img/gallery/91476739b0342c75eb56830d01a018a7.jpg
Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88025
Info modified on:
13 Apr 2024, 00:11:26
Long product name Philips PerformerPro Vacuum cleaner with bag FC9199/02:

max 2200W, HEPA 13, 79 dB, 36 kPa, 8 m, 5 kg

Philips PerformerPro Vacuum cleaner with bag FC9199/02:

Highest suction power, even as the bag fills up
with 2200W motor and 5L dust capacity
With its powerful 2200W motor and specially designed dust chamber, Philips PerformerPro vacuum cleaner maintains high airflow, giving you the highest suction power. For great cleaning results, even as the bag fills up!

Excellent cleaning results
- 2200 Watt motor generating max. 500W suction power
- New 3-in-1 TriActive+ nozzle picks up coarse and fine dust
- Revolutionary Airflow Max technology for extreme suction
- 5L dust capacity for longer cleaning
- Super Parquet nozzle removes 3 x more sticky dirt

Convenience
- 360Flex hose swivel for smooth maneuvering
- SmartLock coupling to easily adjust to each cleaning task
- Long reach for convenient cleaning
- Remote control for no bend, with IR wireless technology

Integrated Anti-Allergy system
- s-bag Ultra Long Performance captures even more fine dust
- HEPA AirSeal with HEPA 13 filter retains 99.99% of dust
- Allergy friendly quality tested by ECARF

Short summary description Philips PerformerPro Vacuum cleaner with bag FC9199/02:

Philips PerformerPro Vacuum cleaner with bag FC9199/02, 2200 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips PerformerPro Vacuum cleaner with bag FC9199/02:

Philips PerformerPro Vacuum cleaner with bag FC9199/02. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Titanium

Embed the product datasheet into your content