Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m)

https://images.icecat.biz/img/gallery/26055626_2063648895.jpg
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
110100
Info modified on:
10 Aug 2024, 09:47:35
Long product name Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m):

DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m)

Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m):

The future standard for Digital Video and Audio connections
Supports Displayport v1.1
Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 30Hz, including 1080p
Monitor Resolution Support: 3840 x 2160 @ 30Hz, 2560x1600 @ 60Hz, 1920x1200 @ 120Hz
Supports High Definition Content Protection ( HDCP )
28AWG, Aluminum/Mylar Shielding

Short summary description Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m):

Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m), 9.14 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m):

Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m). Cable length: 9.14 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 480 g, Package width: 254 mm, Package depth: 12.7 mm. Master (outer) case width: 358.1 mm, Master (outer) case length: 358.1 mm, Master (outer) case height: 203.2 mm. Depth: 12.7 mm, Height: 304.8 mm, Width: 254 mm

Bullet Points Tripp Lite P580-030 DisplayPort Cable with Latches, 4K @ 30 Hz, (M/M) 30 ft. (9.14 m):
  • - Digital Video and Audio in one cable
  • - Supports Displayport v1.1
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 30Hz, including 1080p
  • - Small footprint compared to VGA or DVI
Warranty:
Lifetime limited
Embed the product datasheet into your content