Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80557
Info modified on:
14 Mar 2024, 17:31:49
Long product name Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:
iPad Air, 9.7" LED IPS, A7 + M7, 16GB, 802.11a/b/g/n, Bluetooth, 5MP + 1.2MP, iOS 7
Short summary description Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:
Apple iPad Air, 24.6 cm (9.7"), 2048 x 1536 pixels, 16 GB, iOS, 469 g, Grey
Long summary description Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:
Apple iPad Air. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor family: Apple, Processor model: A7. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 469 g. Operating system installed: iOS. Product colour: Grey