Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment

https://images.icecat.biz/img/gallery/24623728_4163994483.jpg
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135578
Info modified on:
19 Feb 2024, 21:09:22
Long product name Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:

13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment

Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:

The SR2POST13 2-Post SmartRack Open Frame Rack is an economical way to accommodate 13U of rack space for 19-inch rack-mount applications in limited spaces. Its heavy-duty, aluminum construction can safely support 800 pounds (362.9 kilograms) of rack-mount equipment. The black textured powder-coat finish makes it resistant to scratching while giving it a classic attractive appearance. The SR2POST13 is easy to install due to a self-squaring design combined with 12-24 threaded and numbered mounting positions along with bolt-down provisions. Only standard hand tools are required for installation (9/16" wrench and 9/16" socket/ratchet). Multiple units can be bolted together side by side for easy expansion or customization as needed. The SR2POST13 2-Post SmartRack Open Frame Rack has been approved by EIA-310-D, IEC 60297-3-100, and RoHS.

Short summary description Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:

Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment, 362.9 kg, 9.07 kg, Black

Long summary description Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:

Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment. Maximum weight capacity: 362.9 kg. Weight: 9.07 kg. Product colour: Black

Bullet Points Tripp Lite SR2POST13 13U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
  • - 13U 2-post open frame rack
  • - Black aluminum with 12-24 threaded and numbered mounting holes
Warranty:
5-year limited
Embed the product datasheet into your content