Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.)

https://images.icecat.biz/img/gallery/e88d134e6c4378bac5b9bc1d6e4ce84149614a19.jpg
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
106283
Info modified on:
29 Aug 2024, 19:57:49
Long product name Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.):

Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.)

Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.):

Constructed with 50/125 micron cable
Length - 50M
Use on fiber and fibre channel installations
SC male to SC male connectors
Higher bandwidth optimized for Gigabit and 10Gbps networks
Backward compatible with 62.5 micron fiber
Built-in headroom for future applications
Number of fibers: 2
Fiber type: all glass graded index
Core diameter: two 50+/-3 microns
CLAD diameter: 125+/-2 microns
Primary coating diameter: 245+/-15 microns
Primary coating material: acrylate
Secondary coating diameter: 900+/-50 microns
Secondary coating material: PVC
Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum
Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum
Numeric aperture: .275 nominal
Proof test level: 100,000 PSI
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze

Short summary description Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.):

Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.), 50 m, OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.):

Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.). Cable length: 50 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 50 µm

Bullet Points Tripp Lite N506-50M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 50M (164 ft.):
  • - Premium PVC 50/125 multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Higher bandwidth optimized for gigabit and 10Gbps networks
  • - Backward compatible with 62.5 micron fiber
  • - Built-in headroom for future applications
Warranty:
Lifetime limited
Embed the product datasheet into your content