StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg

https://images.icecat.biz/img/norm/high/22644722-StarTech.com.jpg
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
122677
Info modified on:
10 Aug 2024, 09:38:39
Long product name StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg:

StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg Capacity Server Rack Shelf

StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg:

The UNISLDSHF19H Adjustable Sliding Rack Shelf lets you add a vented, sliding shelf with cable management into virtually any 4-post server rack or cabinet. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The adjustable mounting depth design allows the shelf to be installed easily into server cabinets with mounting depths from 29.4in (746.5mm) to 31.8in (807mm). The sliding rails also offer a locking mechanism to stop the shelf from sliding out too far, or sliding back into the rack before maintenance is complete.

Offering a weight capacity of up to 200 lbs (90.7 kg), this sliding rack shelf features a ventilated, cold-rolled steel construction for increased airflow and durability in your server room or wiring closet installations.

For ease in routing cables neatly through your rack, we've included a reversible cable management arm that can be attached to the back of the shelf, plus an adjustable bezel to keep your equipment where you want it on the shelf.

Backed by a StarTech.com 2-year warranty.

The StarTech.com Advantage
- Access equipment on the shelf easily with the simple sliding and locking mechanism
- Mount into virtually any standard 4-post rack with adjustable mounting depth rails
- Route cables neatly through your rack with the included cable management arm

Short summary description StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg:

StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg, Adjustable shelf, Black, Silver, Steel, 90.7 kg, 2U, CE

Long summary description StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg:

StarTech.com 2U Vented Sliding Rack Shelf w/ Cable Management Arm & Adjustable Mounting Depth - 200lbs / 90.7kg. Type: Adjustable shelf, Product colour: Black, Silver, Housing material: Steel. Width: 483 mm, Depth: 660 mm, Height: 87.2 mm. Package width: 539 mm, Package depth: 801 mm, Package height: 115 mm

Warranty:
2 Years
Embed the product datasheet into your content