Massive Suspension light 408221110

Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
12636
Info modified on:
30 Apr 2024, 21:04:23
Long product name Massive Suspension light 408221110:

6 x G9, Bulb 28W, max 28W, 230V, 1250 mm x 1105 mm x 80 mm, IP20

Short summary description Massive Suspension light 408221110:

Massive Suspension light 408221110, Flexible mount, Chrome, Transparent, Metal, Glass, Bedroom, Living room

Long summary description Massive Suspension light 408221110:

Massive Suspension light 408221110. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Transparent. Number of bulbs: 6 bulb(s), Fitting/cap type: G9, Bulb type: Halogen. Input voltage: 230 V, AC input voltage: 230 V. Width: 80 mm, Height (max): 125 cm, Length: 1105 mm. Package width: 158 mm, Package depth: 168 mm, Package height: 1170 mm

Warranty:
2 years