Ksix B8420BA600L mobile phone spare part Battery Black
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
4361
Info modified on:
04 Feb 2019, 09:49:48
Short summary description Ksix B8420BA600L mobile phone spare part Battery Black:
Ksix B8420BA600L, Battery, Black, Lithium-Ion (Li-Ion), 750 mAh, 3.7 V, Samsung SGH-D500
Long summary description Ksix B8420BA600L mobile phone spare part Battery Black:
Ksix B8420BA600L. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung SGH-D500, Number of batteries included: 1 pc(s)