NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack) Unmanaged

https://images.icecat.biz/img/norm/high/1585054-1485.jpg
Brand:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
46455
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack) Unmanaged:

16 Port Fast Ethernet Network Switch (4 Pack)

NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack) Unmanaged:

NETGEAR's popular FS100 series desktop switches, known for their reliability and performance, provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go-there’s no software to configure. They negotiate to the fastest possible connection and with Auto Uplink™ technology, these switches automatically figure out if the link needs a straight-through or cross-over connection, and makes the right choice. Existing 10BASE-T devices are easily integrated within higher bandwidth environments, with full wire speeds on all ports of either 10 Mbps or 100 Mbps. Engineered without the need for internal fans, they operate silently. And each of these very compact switches is housed in a sturdy metal case for years of dependable use.

Short summary description NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack) Unmanaged:

NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack), Unmanaged, Full duplex

Long summary description NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack) Unmanaged:

NETGEAR 16 Port Fast Ethernet Network Switch (4 Pack). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 1000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x

Embed the product datasheet into your content