Fujitsu PRIMERGY TX300 S4 + Windows Small Business 2003 Premium Edition server Rack (4U) Intel® Xeon® 5000 Sequence E5335 2 GHz 2 GB DDR2-SDRAM 798 W
PRIMERGY TX300 S4 + Windows Small Business Server 2003 Premium Edition - Mono Socket Tower Server Quad-Core Xeon E5335 2 GHz, 2 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet
Peace of mind when it comes to your most important applications
Are you looking for business continuity, especially for your core business applications? Our TX300 servers provide peace of mind when choosing a suitable server platform, because their set of integrated redundancy and hot-plug features assures continuous operation of the platform and thus high application reliability.
It offers the breakthrough performance features of leading edge Dual-Core Intel® Xeon® Processor/Quad-Core Intel® Xeon® Processor 5100, 5200, 5300 and 5400 series CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Continuity is assured with the optional hot-plug power supply, hot-plug redundant fans, modular RAID and redundant dual LAN features. For your high capacity needs, PRIMERGY TX300 S4 provides up to 2 memory boards with 16 DIMM slots for hot-spare or memory mirroring with up to 64 GB PC2-5300F (667 MHz) RAM memory for enhancing data transfer throughput. And the system only needs a few additional options to meet the highest demands, such as clustering or disaster-tolerant setup.
Fujitsu PRIMERGY TX300 S4 + Windows Small Business Server 2003 Premium Edition, 2 GHz, E5335, 2 GB, DDR2-SDRAM, 798 W, Rack (4U)
Fujitsu PRIMERGY TX300 S4 + Windows Small Business Server 2003 Premium Edition. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5335. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 798 W. Chassis type: Rack (4U)