HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel 1U Grey
Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112960
Info modified on:
14 Mar 2024, 17:33:39
Long product name HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel 1U Grey:
SN6000B 16Gb 48-port/48-port Active Power Pack + Fibre Channel Switch
Short summary description HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel 1U Grey:
HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel, Rack mounting, 1U
Long summary description HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel 1U Grey:
HPE SN6000B 16Gb 48-port/48-port Active Power Pack+ Fibre Channel. Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP modules quantity: 16, Installed SFP+ modules quantity: 8. Switching capacity: 1536 Gbit/s. Rack mounting, Form factor: 1U