- Brand : Rexel
- Product name : Nyrex™ Expanding Cut Back Folders Clear (10)
- Product code : 2001015
- GTIN (EAN/UPC) : 5028252133357
- Category : Folders
- Data-sheet quality : created/standardized by Icecat
- Product views : 22381
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Rexel Nyrex™ Expanding Cut Back Folders Clear (10)
:
Nyrex Expanding Cut Back Folder Clear (10)
-
Short summary description Rexel Nyrex™ Expanding Cut Back Folders Clear (10)
:
Rexel Nyrex™ Expanding Cut Back Folders Clear (10), A4, White, 250 sheets, 242 mm, 318 mm, 18 mm
-
Long summary description Rexel Nyrex™ Expanding Cut Back Folders Clear (10)
:
Rexel Nyrex™ Expanding Cut Back Folders Clear (10). Format: A4, Product colour: White, Maximum capacity: 250 sheets. Package width: 242 mm, Package depth: 318 mm, Package height: 18 mm
Rexel
Product:
Embossed A4 L Folder Clear (50)
Product code:
2102610
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Document Folder - Standard, co
Product code:
21770090
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Document Folder - Standard
Product code:
21675090
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Document Folder - Economy
Product code:
2100531
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
HETZEL FOLDER A4 PP GREEN (100)
Product code:
2100532
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Embossed A4 L Folder Green (50)
Product code:
21676050
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Embossed A4 L Folder Blue (50)
Product code:
21676030
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Embossed A4 L Folder Red (50)
Product code:
21676020
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Embossed A4 L Folder Yellow (50)
Product code:
21676010
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Rexel
Product:
Document Folder - Standard
Product code:
21673190
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Country | Distributor |
---|---|
|
2 distributor(s) |