location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Document Folder - Standard, co

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Document Folder - Standard, co
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21770090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702000151
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel Document Folder - Standard, co :
The long product name of Rexel Document Folder - Standard, co. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard L Folders, 120 µm, A4
More>>>
Short summary description Rexel Document Folder - Standard, co:
This short summary of the Rexel Document Folder - Standard, co data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Document Folder - Standard, co, A4, Polypropylene (PP), Transparent, Malaysia, 0.12 mm, 50 pc(s)

Long summary description Rexel Document Folder - Standard, co:
This is an auto-generated long summary of Rexel Document Folder - Standard, co based on the first three specs of the first five spec groups.

Rexel Document Folder - Standard, co. Format: A4, Material: Polypropylene (PP), Product colour: Transparent. Thickness: 0.12 mm. Quantity per box: 50 pc(s), Package width: 233 mm, Package depth: 338 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel Nyrex™ Expanding Cut Back Folders Clear (10)
(show image)
2001015 Nyrex™ Expanding Cut Back Folders Clear (10) 0.00
(excl. VAT)
0 (incl. VAT)