Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black

https://images.icecat.biz/img/gallery/20daac905ca2c26b9990e3206bc86e85df21dc7d.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
3718
Info modified on:
04 Oct 2024, 15:27:45
Long product name Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

AMD Ryzen 7 PRO 8700GE (16MB Cache, 3.6GHz), 32GB DDR5-SDRAM, 1000GB SSD, AMD Radeon 780M, LAN, WLAN, Bluetooth, Windows 11 Pro

Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

Unbeatable Performance

The ThinkCentre M75q Gen 5 tiny PC is designed to maximize your productivity potential and provide a powerful computing experience with up to AMD Ryzen™ PRO processors. With dual channel memory it handles multiple tasks efficiently and ensures quick reponsiveness. Plus, with flexible expansion slots, this compact device easily accommodates your growing business.

Built-in Security Protects Your Investment

The ThinkCentre M75q Gen 5 tiny PC boasts ThinkShield, our comprehensive suite of security solutions that safeguard your system at every level. AMD Memory Guard protects your device if lost or stolen, while the Kensington Security Slot™ enables cable attachment to deter physical theft. We take care of security, so you can focus on your business!

Enterprise-Grade Manageability

The M75q Gen 5 tiny powerhouse with AMD Ryzen™ PRO makes it easy to deploy, upgrade, and manage thanks to integrated driver support for older OS versions. Maintenance and expansion are super efficient, thanks to toolless access to the SSD and memory modules. And with a ThinkCentre, IT will appreciate the reliability and longevity behind each device.

Go Big With Style

The compact ThinkCentre M75q Gen 5 tiny PC saves space and fits almost anywhere. Position it vertically or horizontally. Mount it under a desk, place it on a bookshelf, or create your own modular device with our Tiny-in-One solution. Whether front office or back room, this tiny PC delivers big style to any workspace. Plus it supports up to three displays.

Recycled Materials & Efficiency

With an unwavering commitment to sustainability, we strive to use recycled materials in our PCs. The ThinkCentre M75q Gen 5 tiny desktop uses 85% post-consumer content (PCC) recycled acrylonitrile butadiene styrene (ABS), while packaging relies on 30% recycled ocean-bound plastic. Plus, it’s energy efficient with certifications, like ENERGY STAR® and TCO 9.

Think Reliability

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for our devices. Meeting 12 standards and 17 procedures, ThinkCentre PCs are engineered to run in harsh conditions like the Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Short summary description Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M75q, 3,6 GHz, AMD Ryzen™ 7 PRO, 8700GE, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M75q. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 8700GE. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,25 kg. Product colour: Black

Bullet Points Lenovo ThinkCentre M75q AMD Ryzen™ 7 PRO 8700GE 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:
  • - Windows 11 Pro
  • - AMD Ryzen 7 PRO 8700GE (16MB Cache, 3.6GHz)
  • - 32GB (5200MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty:
1-year, Onsite + 3Y Onsite upgrade from 1Y Onsite, 1Y Premier Support TC DT/AIO Mainstream/Halo WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Embed the product datasheet into your content.