Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black

https://images.icecat.biz/img/gallery/29775ce2968e3d634634b7e0db5cd6462f413813.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17477
Info modified on:
10 Aug 2024, 09:05:37
Long product name Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black:

Intel Core i9-14900HX (36MB Cache), 64GB DDR5-SDRAM, 2000GB SSD, 40.6 cm (16") 3.2K 3200 x 2000 Mini LED, Intel UHD Graphics, NVIDIA GeForce RTX 4090 (16GB GDDR6), LAN, WLAN, Webcam, No OS

Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black:

The revolutionary tech that changes the game
Liquid cooled. AI tuned. Your future is forged.Experience the laptop that’s changing the entire PC gaming industry, with revolutionary liquid cooling tech, AI features, and more.First of its kind Forged Carbon design
Dynamic power distribution with AI tuning
Revolutionary liquid cooling technology

Short summary description Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black:

Lenovo Legion 9, Intel® Core™ i9, 40.6 cm (16"), 3200 x 2000 pixels, 64 GB, 2 TB, Black

Long summary description Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black:

Lenovo Legion 9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40.6 cm (16"), HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4090. Product colour: Black. Weight: 2.6 kg

Bullet Points Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Black:
  • - No OS
  • - Intel Core i9-14900HX (36MB Cache)
  • - 40.6 cm (16") 3.2K 3200 x 2000 Mini LED, NVIDIA GeForce RTX 4090 (16GB GDDR6)
  • - 64GB (5600MHz) DDR5-SDRAM (2 x 32) & 2000GB SSD
Warranty:
2-year, Courier or Carry-in
Embed the product datasheet into your content