Yato YT-12943 socket/socket set

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
179
Info modified on:
03 May 2024, 03:10:12
Long product name Yato YT-12943 socket/socket set:

Bihexagonal Socket 21mm 1/2" 12Pt Cv

Short summary description Yato YT-12943 socket/socket set:

Yato YT-12943, 1/2", 3.03" (77 mm), 1 pc(s)

Long summary description Yato YT-12943 socket/socket set:

Yato YT-12943. Drive size: 1/2". Length: 3.03" (77 mm). Quantity per pack: 1 pc(s)

Bullet Points Yato YT-12943 socket/socket set:
  • - Double-cornbated attachment of the Yato YT-12943 brand. Made of durable, tool-tool steel CRV 50BV3, matrix forged, and before the hardening process, calibrated with precise fittings and control devices.