HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu

https://images.icecat.biz/img/gallery/d089e330a0d73b0423eeb71d22b1833312c54048.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
24256
Info modified on:
05 Nov 2024, 12:28:00
Long product name HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu:

Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu

HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu:

Designed for big things. Powered to do them.
Capture your vision better than you ever imagined with the HP Series 7 Pro 24" WUXGA USB-C Monitor. Do more with the 16:10 aspect ratio and WUXGA resolution that displays more of your work at once.[2] And, trust what you see on screen with superb color accuracy right out of the box, a smooth refresh rate, and enhanced color contrast.[1] Do it all with seamless USB-C® connectivity that turns your monitor into a powerful productivity hub.

Short summary description HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu:

HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu, 61 cm (24"), 1920 x 1200 pixels, WUXGA, 5 ms

Long summary description HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu:

HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment

Bullet Points HP Series 7 Pro 24 inch WUXGA USB-C Monitor - 724pu:
  • - See and do more with WUXGA resolution from a 16:10 screen that gives you 11% more display space<sup>[2]</sup>, factory color calibration for real-life color accuracy, and 1500:1 contrast ratio<sup>[1]</sup> for deeper, brighter imagery.
  • - Enhance your work space and work life with USB-C® connectivity that delivers video, data, and up to 100 W charging power, while daisy chaining a second monitor and connecting all your accessories—all through this monitor hub.
  • - Make screentime comfortable with 100 Hz refresh rates<sup>[1]</sup> for smooth, seamless video. Enhance your focus with built-in HP Eye Ease that reduces blue light to keep eyes fresh, and four-way ergonomic adjustability to customize your comfort.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics<sup>[3]</sup> with 100% sustainably sourced packaging<sup>[4]</sup>, plus 90% recycled aluminum in the stand.
Warranty:
HP three-year limited warranty
Embed the product datasheet into your content