Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD Storage drive Tape Cartridge 100 GB

https://images.icecat.biz/img/norm/high/112531-7936.jpg
Brand:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
21000
Info modified on:
07 Mar 2024, 15:34:52
Long product name Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD Storage drive Tape Cartridge 100 GB:

Freecom TapeWare LTO-230es

Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD Storage drive Tape Cartridge 100 GB:

Capacity: 100-200 GB

Data transfer rate:
15 MB/sec. (54GB/hr) native
30 MB/sec. (108GB/hr) compressed

Interface: LVD/SE with Ultra 2 SCSI

3 year express exchange warranty after registration

One Button Disaster Recovery.

Tape Alert for worry free backup

Freecom TapeWare LTO-230es including:
1 LTO Medium
1 LTO Cleaning Cartidge
1 TapeWare Backup Software
1 Multilingual Manual
1 SCSI-Cable
1 Terminator
1 Power Cable

Short summary description Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD Storage drive Tape Cartridge 100 GB:

Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD, Storage drive, Tape Cartridge, Ultra2 SCSI, LVD, MultiMode, TapeWare software , 100 GB, 200 GB

Long summary description Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD Storage drive Tape Cartridge 100 GB:

Freecom TAPEWARE ULTRIUM 230E EXT DRIVE KIT 100-200GB 15-30MB/S LVD. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra2 SCSI, LVD, MultiMode. Native capacity: 100 GB, Compressed capacity: 200 GB, Media types supported: Metal Particle. Power consumption (typical): 50 W. Size (imperial): 13.3 cm (5.25"), Weight: 6 kg. Dimensions (WxDxH): 205 x 291 x 122 mm, I/O ports: high-density 68 pin SCSI

Warranty:
3 year express exchange warranty after registration
Embed the product datasheet into your content