Imex Products BDV003-4 bathroom faucet Chrome
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
203
Info modified on:
08 Jul 2022, 14:54:45
Long product name Imex Products BDV003-4 bathroom faucet Chrome:
Chrome-plated single-lever bath and shower faucets Valencia series
Short summary description Imex Products BDV003-4 bathroom faucet Chrome:
Imex Products BDV003-4, Bathtub, Brass, Chrome
Long summary description Imex Products BDV003-4 bathroom faucet Chrome:
Imex Products BDV003-4. Suitable for: Bathtub, Product colour: Chrome, Faucet material: Brass
Bullet Points Imex Products BDV003-4 bathroom faucet Chrome:
- - Series: Valencia
- - Reference: BDV003-4
- - Chrome-plated brass bath / shower mixer tap.
- - Shower handle support.
- - Square shower handle.
- - Medium fl ow rate 12 l./min.
- - 1,7 / 1,9m extendable reinforced flexible hose
- - 35mm ceramic single cartridge