Uponor PR9231320 plumbing fitting
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
707
Info modified on:
08 Jul 2022, 13:25:35
Long product name Uponor PR9231320 plumbing fitting:
2' Uponor PP-RCT Mechanical Pipe, SDR 9 with Fiber, 13-ft. straight length
Short summary description Uponor PR9231320 plumbing fitting:
Uponor PR9231320, 18.6 bar, 82 °C, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 6.3 cm, 4.88 cm, 5.01 kg
Long summary description Uponor PR9231320 plumbing fitting:
Uponor PR9231320. Maximum pressure: 18.6 bar, Temperature (max): 82 °C, Certification: ASTM E84, NSF-14, ASTM F2389, CSA B137.11. Diameter: 6.3 cm, Inner diameter: 4.88 cm, Weight: 5.01 kg