location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Lense VCL-DH2630 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lense VCL-DH2630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-DH2630 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Lense VCL-DH2630 Silver :
The short editorial description of Sony Lense VCL-DH2630 Silver

Sony Lense VCL-DH2630
More>>>
Sony Lense VCL-DH2630 Silver:
The official marketing text of Sony Lense VCL-DH2630 Silver as supplied by the manufacturer

- x2.6 tele conversion lens for 30mm cameras
- Ideal for bringing distant subjects closer
- Depending on the main model you should use the Lens Adaptor VAD-PHB, VAD-PEB or adaptor ring VAD-WA

Short summary description Sony Lense VCL-DH2630 Silver:
This short summary of the Sony Lense VCL-DH2630 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Lense VCL-DH2630, Silver, 4.8 oz (136 g), 2.6x

Long summary description Sony Lense VCL-DH2630 Silver:
This is an auto-generated long summary of Sony Lense VCL-DH2630 Silver based on the first three specs of the first five spec groups.

Sony Lense VCL-DH2630. Product color: Silver. Weight: 4.8 oz (136 g). Magnification: 2.6x

Design
Product color
Silver
Weight & dimensions
Weight
4.8 oz (136 g)
Other features
Magnification
2.6x
Country Distributor
United Kingdom 1 distributor(s)