location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyber-shot W5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W5
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 6x
  • - Video recording 640 x 480 pixels
Long product name Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver :
The short editorial description of Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver

DSC-W5 - The compact 5.1 effective Megapixel Cyber-shot W5 with an improved large 2.5” LCD screen, 3x Carl Zeiss Vario-Tessar zoom lens, Real Imaging Processor and a host of photo features – all packed in a strong yet lightweight silver aluminium body.
More>>>
Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
The official marketing text of Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer

Large 2.5" LCD
Carl Zeiss® Vario-Tessar® lens
3x Optical Zoom, up to 12x Smart Zoom, 6x Precision Digital Zoom
5.1 Effective Megapixel
Quick Operation (Start-up 1.3 sec, Shutter Time Lag 0.3 sec, Shutter Release Lag 0.009 sec)
Stamina Battery Life (approx 420 shots by CIPA standard)
Real Imaging Processor
Manual Exposure Setting
Rechargeable Batteries & Charger included
MPEG VX Fine with Audio
AF Illuminator
Histogram Indication
USB 2.0 High Speed Transfer
Scene Selection Mode
Internal Memory 32MB
100% LCD Field of view
Conversion Lens Compatible (Optional)
PictBridge Compatible
High Quality Aluminium Body

Short summary description Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot W5, 5.1 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot W5. Camera type: Compact camera, Megapixel: 5.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Internal memory: 32 MB. Weight: 6.95 oz (197 g). Product color: Silver

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
5.1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
1280 x 960
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
7.9 - 23.7 mm
Filter size
1.18" (3 cm)
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed Digital I/O (USB) AV Out
Camera
Playback zoom (max)
5x
Design
Product color *
Silver
Battery
Battery type
AA, Nickel Metal Hydride
Weight & dimensions
Width
3.58" (91 mm)
Depth
1.46" (37.1 mm)
Height
2.36" (60 mm)
Weight
6.95 oz (197 g)
Packaging content
Bundled software
Picture Package, PIXELA ImageMixer, USB Driver
Other features
Camera CCD sensor
Super HAD CCD
Video capability
Yes
Dimensions (WxDxH)
3.58 x 1.46 x 2.36" (91 x 37.1 x 60 mm)
Data compression
JPEG, MPEG
Metering
Multi Pattern, Spot
Lens system
Carl Zeiss Vario-Tessar
Camera shutter speed
1/8-1/2000 s
Focal length (35mm film equivalent)
1.5 - 4.49" (38 - 114 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:51:50
Uk has collected 12 expert reviews for Sony Cyber-shot W5 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Photoradar.com
Updated:
2014-09-21 01:51:47
Sony's W range of cameras is in an awkward position, sandwiched between the entry-level, easy to use P series and the semi-pro V and F models with all their long lenses and technical wizardry.With its modest 5MP sensor and distinctly pedestrian 3x zoom...
Bottom line Sony's W range of cameras is in an awkward position, sandwiched between the entry-level, easy to use P series and the semi-pro V and F models with all their long lenses and technical wizardry.With its modest 5MP sensor and distinctly pedestrian 3x zoom...
80%
goodgearguide.com.au
Updated:
2014-09-21 01:51:47
The Sony Cyber-shot DSCW5 is both physically and functionally impressive. Weighing nearly 200g, it is one of the larger 5 megapixel models weve seen, but its not as large as some of the 10X zoom models. It is housed in a black or silver aluminium cha...
90%
Cameras.co.uk
Updated:
2014-09-21 01:51:49
Excellent all round camera. Good indoors and outdoors. A good set of features are supported by an excellent build quality.
84%
steves-digicams.com
Updated:
2014-09-21 01:51:47
Click on the W5 for a 360° QTVR tourThe Cyber-shot W5 is the perfect camera for photographers desiring to step-up to a higher resolution and faster performing camera or for those who are just beginning to explore the wonders of imaging in the 21st cent...
0%
imaging-resource.com
Updated:
2014-09-21 01:51:48
Sonys Cyber-shot DSC-W5 was introduced at the same time as its higher resolution brother, the DSC-W7.
0%
dpinterface.com
Updated:
2014-09-21 01:51:50
DPInterface Sony Cyber-shot DSC-W5 ReviewBrad Soo - July 15th, 2005 (Updated January 31st, 2006) The new Sony Cyber-shot W5 still has the features that made the W1 great, including excellent battery life, unlimited VGA movies at 30 FPS, that high-qual...
0%
Country Distributor
United Kingdom 1 distributor(s)