location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MEMORY STICK PRO 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEMORY STICK PRO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX512S show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:37:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony MEMORY STICK PRO 0.5 GB :
The short editorial description of Sony MEMORY STICK PRO 0.5 GB

MEMORY STICK PRO PC CARD 512MB NS (MSD)
More>>>
Sony MEMORY STICK PRO 0.5 GB:
The official marketing text of Sony MEMORY STICK PRO 0.5 GB as supplied by the manufacturer

Maximize your digital file storage with the durable MSX-512S Memory Stick PRO™ media from Sony. Featuring 512 megabytes of storage space with 460 megabytes available and an expanded operating temperature range of -13° F to 185° Fahrenheit, you get all of the benefits of standard Memory Stick PRO™ media with increased durability.
The MSX-512S is backwards compatible with most devices that use standard Memory Stick PRO™ media. Its compact design is slightly smaller than a stick of chewing gum, so it’s incredibly compact and very easy to store. Its combination of storage size, durability and compatibility makes it the perfect complement to a new digital camera.
-512 MB maximum storage capacity with 220 MB available.
-Minimum write speeds of 15 Mbps on Memory Stick PRO™ enabled devices optimized with 4-pin parallel interface .
-Increased operating temperature range of -13° F to 185° F for greater durability.
-Ideal for digital photography and compact video.
-Backwards compatible with Memory Stick PR™ media enabled devices.
-Incredibly compact design is slightly smaller than a stick of gum.

Short summary description Sony MEMORY STICK PRO 0.5 GB:
This short summary of the Sony MEMORY STICK PRO 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MEMORY STICK PRO, 0.5 GB, 1.9 MB/s

Long summary description Sony MEMORY STICK PRO 0.5 GB:
This is an auto-generated long summary of Sony MEMORY STICK PRO 0.5 GB based on the first three specs of the first five spec groups.

Sony MEMORY STICK PRO. Capacity: 0.5 GB, Write speed: 1.9 MB/s

Memory
Capacity *
0.5 GB
Write speed
1.9 MB/s
Power
Input voltage
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
-10.56 - 85 °C
Weight & dimensions
Weight
0.141 oz (4 g)
Other features
Dimensions (WxDxH)
0.846 x 1.97 x 0.11" (21.5 x 50 x 2.8 mm)
Interface type
10-pin Serial Memory Stick Interface and 4-pin Parallel
Country Distributor
United Kingdom 1 distributor(s)