location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MCMDR1 card reader White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCMDR1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCMDR1
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:55:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony MCMDR1 card reader White :
The short editorial description of Sony MCMDR1 card reader White

MCMDR1 Memory Card Reader for Hi-MD™
More>>>
Sony MCMDR1 card reader White:
The official marketing text of Sony MCMDR1 card reader White as supplied by the manufacturer

The MCMD-R1 is a quick, easy and incredibly convenient way to transfer your PC files from your memory card to a Hi-MD disc. With just the push of a button, you can store all your data onto 1GB Hi-MD discs. And the really great thing is, with this convenient Memory Card Reader, you don't need a PC to transfer files! Plus, it's truly portable because it runs on 4 "AAA" batteries (optional) so you can take it anywhere and back-up your files on the go. And the MCMD-R1 is compatible with almost all memory card formats and Hi-MD Walkman players.

Features:

- Easily Transfer and Store Valuable Data (Images, Spreadsheets, Documents and Presentations) to Low Cost, High Capacity Hi-MD™ Media. Copy data from memory cards and store on Hi-MD™ media. Transfer and archive important documents and make a library of your favorite images on Hi-MD™ media.

- Archive Data with Low Cost, 1GB* Removable Hi-MD™ Media.
Hi-MD™ media is an ideal, cost effective media to archive valuable data. Each low cost disc can store 1GB1 amount of data.

- Easy, One Touch, High Speed USB Transfer.
Easily transter your data via USB from the memory card reader to a Hi-MD™ Walkman® device (sold separately).

- Does not require PC connection.
The Memory Card Reader works without the use of a PC. You can transfer large amounts of data to a Hi-MD™ disc with ease.

- Use the MCMD-R1 anywhere.
It operates on 4 "AAA" batteries, and can be taken on business trips, to school, or on the road.

Short summary description Sony MCMDR1 card reader White:
This short summary of the Sony MCMDR1 card reader White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MCMDR1, White, 3.28 oz (93 g), 1024 MB, 3.1 x 3.23 x 0.929" (78.8 x 82.1 x 23.6 mm)

Long summary description Sony MCMDR1 card reader White:
This is an auto-generated long summary of Sony MCMDR1 card reader White based on the first three specs of the first five spec groups.

Sony MCMDR1. Product color: White. Weight: 3.28 oz (93 g). Included flash card size: 1024 MB. Dimensions (WxDxH): 3.1 x 3.23 x 0.929" (78.8 x 82.1 x 23.6 mm)

Performance
Product color *
White
Weight & dimensions
Weight
3.28 oz (93 g)
Packaging content
Included flash card size
1024 MB
Other features
Dimensions (WxDxH)
3.1 x 3.23 x 0.929" (78.8 x 82.1 x 23.6 mm)
Technical details
USB powered
No