Lenovo logo

Lenovo ThinkCentre Edge 92 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre Edge 92 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre Edge 92, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 92 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre Edge 92. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.