CLUB3D CGNX-GS842, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels
CLUB3D CGNX-GS842. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI