- - 17"
- - 1280 x 1024 pixels
- - 16 ms 260 cd/m² 450:1
- - 55 W
ACER AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLACK DESIGN
-The professional AL1721ms supports the superior performing DVI digital interface for the office user with high performance and focused needs.
-Thanks to the excelling response rate of only 16ms you can view action packed video playback or any digital video with true colour and action packed effects.
-Facilitating a wide viewing angle and optimal level of contrast for crisp viewing of data increasing work comfort and work efficiency.
-The slim silver and black design of the AL1721ms is not only looking professional on your desk but also optimises the office space for enhanced comfort and one-step integration into any corporate environment.
-Supporting the latest TN+film panel technology, guaranteeing a long-term quality view for a high return on investment.
-The versatile 17" supports the latest VESA wallmount and offers all the ergonomical features for enhancing the work comfort and utilisation of space for all professional work environments.
The AL1721ms offers enhanced focus with up to date panel features and futuristic digital interface for optimal work productivity demanded by office professionals.
The office 17" LCD supports an innovative silver and black design developed for easy integration with your installed PC equipment and optimisation of space within any modern environment. The AL1721ms is the ideal corporate interface typically serving professionals and desktop power users with the objective of comfort at work and long-term productivity.
Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC, 17", 1280 x 1024 pixels, LCD, 16 ms
Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°