location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1721hm - 17"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0408.027
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 16 ms 260 cd/m² 450:1
  • - 55 W
Long product name Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels :
The short editorial description of Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels

Monitor: Acer AL1721hm 17i Super Slim LCD with speaker DVI & analog height ajustable -TCO 03
More>>>
Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels:
The official marketing text of Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels as supplied by the manufacturer

The professional AL1721M supports the superior performing DVI digital interface for the office user with high performance and focused needs.
The sophisticated AL1721M supports an advanced pivot and height adjustable design, the flexible design also enables you to turn your screen 35° left or right maximising your work comfort and productivity.
Facilitating a wide viewing angle of 140° for simultaneous analysis of various data programs for increased efficiency.
The slim and innovative design optimises the office space whilst liberating the work area for enhanced comfort and one-step integration into any corporate environment.
Supporting the latest TN+film panel technology, guaranteeing a long-term quality view for a high return on investment.
The versatile 17" supports the latest VESA wallmount and offers the height adjustment feature for enhancing the work comfort and utilisation of space for all professional work environments.
The AL1721hm offers enhanced focus with up to date panel features and futuristic digital interface for optimal work productivity demand by office professionals.
The office 17" LCD supports an innovative height adjustable design developed for easy integration with the installed PC equipment and optimisation of space within any modern environment. The AL1721hm is the ideal corporate interface typically serving professionals and desktop power users with the objective of comfort at work and long-term productivity.

Short summary description Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels:
This short summary of the Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1721hm - 17", 17", 1280 x 1024 pixels, LCD, 16 ms

Long summary description Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1721hm - 17" computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1721hm - 17". Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
140°
Pixel pitch
0.264
Horizontal scan range
32 - 80 kHz
Vertical scan range
50 - 75 Hz
Design
Certification
UL, CUL, TUV/GS, T-Mark, ISO13406-2, CE, CB, Energy star, FCC/B, VCCI, CE, TCO 03
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Maximum operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Width (without stand)
14.8" (377 mm)
Depth (without stand)
6.06" (154 mm)
Height (without stand)
15.4" (391 mm)
Weight (without stand)
11 lbs (5 kg)
Other features
Display
LCD
Audio system
Internal speakers 1W x 2
Video in
Analog (D-sub), DVI-D
Security features
Kensington Lock-supported
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:04:26
Uk has collected 2 expert reviews for Acer AL1721hm - 17" computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 06:04:26
I think it's fair to say that the 17in CRT monitor is almost dead, which in my opinion is a bit of a shame when you consider how long that technology has been around. Still, markets ebb and flow with new technologies and customer demand, and I suppose it...
90%
v3.co.uk
Updated:
2017-03-01 06:04:26
A super-slim 17in display with built-in speakers.
60%
Brand Image Article code product Stock Price from
Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC computer monitor 17" 1280 x 1024 pixels Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L0408.029 AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1721MS TFT LCD computer monitor 17" 1280 x 1024 pixels Acer AL1721MS TFT LCD computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L0408.028 AL1721MS TFT LCD 0.00
(excl. VAT)
0 (incl. VAT)
Acer 17IN LCD AL1721 MM 450:1 computer monitor 17" 1280 x 1024 pixels Acer 17IN LCD AL1721 MM 450:1 computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L0408.001 17IN LCD AL1721 MM 450:1 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1721 17" TFT .26 75kHz computer monitor 17" 1280 x 1024 pixels Acer AL1721 17" TFT .26 75kHz computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L0408.012 AL1721 17" TFT .26 75kHz 0.00
(excl. VAT)
0 (incl. VAT)