location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22IN 27MM 1600X1200 97KHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P220F
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year limited warranty
Long product name Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels :
The long product name of Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P220f - 22" (20.0" VIEWABLE) PROFESSIONAL COLOUR MONITOR WITH PERFECTFLAT™ CRT. MAX 2048 x 1536 @ 68Hz
More>>>
Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
The official description of Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic P220f is the obvious choice for professionals demanding a large, high-quality flat screen monitor at an affordable price. This extraordinarily large 22" (20.0" viewable) monitor features a PerfectFlat screen with enhanced picture clarity, edge-to-edge precise images and minimum glare. The P220f offers an ultra fine 0.24mm aperture grille to provide users with super contrast, outstanding colour saturation and a crisp image. We are proud to
introduce to you the P220f: Only ViewSonic can offer a quality 22" flat screen with all these features at an affordable price.

Short summary description Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This short summary of the Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 22IN 27MM 1600X1200 97KHZ, 55.9 cm (22"), 22"(20.0" viewable) 90° deflection, 30 cm, 40 cm, 50 - 160 Hz, 30 - 110 kHz

Long summary description Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This is an auto-generated long summary of Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22") 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Viewsonic 22IN 27MM 1600X1200 97KHZ. Display diagonal: 55.9 cm (22"), Type: 22"(20.0" viewable) 90° deflection, Viewable size, vertical: 30 cm. Maximum resolution: 2048 x 1536 pixels, Display resolution: 2048 x 1536 pixels. Video in: Bandwidth - 266MHz (typical). Power management: Energy Star, VESA DPMS, TCO'03 Energy 2000, Power consumption (typical): 125 W, Power source: AC 100-240V, 50/60 Hz (auto switch). Certification: TCO'03, TÜV/GS, TÜV/ERGO, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, MPR-II, CE, CB, FCC-B,...

Display
Surface treatment
TM˜38.4%, Sputter-coating, Anti-Reflection and Anti-Static
Type
22"(20.0" viewable) 90° deflection
Viewable size, vertical
30 cm
Viewable size, horizontal
40 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 110 kHz
Display diagonal *
55.9 cm (22")
Pixel pitch
0.24
Audio
Audio system
No
Display resolution
Maximum resolution
2048 x 1536 pixels
Display resolution
2048 x 1536 pixels
Ports & interfaces
I/O ports
Signal - High-density 15 pin mini D-sub Power - 3-pin plug (IEC 320)
Video in
Bandwidth - 266MHz (typical)
Management features
User controls
Basic: Power ON/OFF, 1, DOWN, UP, 2, Zoom Hotkey. OnView functions.
Ergonomics
Mounting interface
Plug & Play
Power
Power management
Energy Star, VESA DPMS, TCO'03 Energy 2000
Power consumption (typical)
125 W
Power source
AC 100-240V, 50/60 Hz (auto switch)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
TCO'03, TÜV/GS, TÜV/ERGO, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, MPR-II, CE, CB, FCC-B, UL, CSA, DHHS, DOC-B, NEMKO, DEMKO, SEMKO, FIMKO, B-Mark, PCT, SASO, CCIB, C-Tick, S-Mark, NOM, VCCI, IRAM, ICE5003, CCEE, EMC, EMI-B
System requirements
Compatible products
PC compatible from VGA up to 2048 x 1536. Power Mac compatible from 640 x 480 to 2048 x 1536. Other - Most workstations
Mac compatibility
Yes
Weight & dimensions
Dimensions (WxDxH)
500 x 511.5 x 505 mm
Weight
31 kg
Country Distributor
United Kingdom 1 distributor(s)