"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","85942","","Viewsonic","P220F","85942","","Monitors CRT","221","","","22IN 27MM 1600X1200 97KHZ","20221021101407","ICECAT","1","24865","https://images.icecat.biz/img/norm/high/85942-4036.jpg","300x300","https://images.icecat.biz/img/norm/low/85942-4036.jpg","https://images.icecat.biz/img/gallery_mediums/img_85942_medium_1480679246_5256_2323.jpg","https://images.icecat.biz/thumbs/85942.jpg","","","Viewsonic 22IN 27MM 1600X1200 97KHZ monitor CRT 55.9 cm (22"") 2048 x 1536 pixels","P220f - 22"" (20.0"" VIEWABLE) PROFESSIONAL COLOUR MONITOR WITH PERFECTFLAT™ CRT. MAX 2048 x 1536 @ 68Hz","Viewsonic 22IN 27MM 1600X1200 97KHZ, 55.9 cm (22""), 22""(20.0"" viewable) 90° deflection, 30 cm, 40 cm, 50 - 160 Hz, 30 - 110 kHz","Viewsonic 22IN 27MM 1600X1200 97KHZ. Display diagonal: 55.9 cm (22""), Type: 22""(20.0"" viewable) 90° deflection, Viewable size, vertical: 30 cm. Maximum resolution: 2048 x 1536 pixels, Display resolution: 2048 x 1536 pixels. Video in: Bandwidth - 266MHz (typical). Power management: Energy Star, VESA DPMS, TCO'03 Energy 2000, Power consumption (typical): 125 W, Power source: AC 100-240V, 50/60 Hz (auto switch). Certification: TCO'03, TÜV/GS, TÜV/ERGO, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, MPR-II, CE, CB, FCC-B,...","The ViewSonic P220f is the obvious choice for professionals demanding a large, high-quality flat screen monitor at an affordable price. This extraordinarily large 22"" (20.0"" viewable) monitor features a PerfectFlat screen with enhanced picture clarity, edge-to-edge precise images and minimum glare. The P220f offers an ultra fine 0.24mm aperture grille to provide users with super contrast, outstanding colour saturation and a crisp image. We are proud to \r\nintroduce to you the P220f: Only ViewSonic can offer a quality 22"" flat screen with all these features at an affordable price. \r\n","https://images.icecat.biz/img/norm/high/85942-4036.jpg","300x300","","","","","","","","","","Display","Display diagonal: 55.9 cm (22"")","Type: 22""(20.0"" viewable) 90° deflection","Viewable size, vertical: 30 cm","Viewable size, horizontal: 40 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 110 kHz","Pixel pitch: 0.24","Audio","Audio system: N","Display resolution","Maximum resolution: 2048 x 1536 pixels","Display resolution: 2048 x 1536 pixels","Ports & interfaces","Video in: Bandwidth - 266MHz (typical)","Power","Power management: Energy Star, VESA DPMS, TCO'03 Energy 2000","Power consumption (typical): 125 W","Power source: AC 100-240V, 50/60 Hz (auto switch)","Operational conditions","Operating relative humidity (H-H): 5 - 95%","Operating temperature (T-T): 0 - 40 °C","Certificates","Certification: TCO'03, TÜV/GS, TÜV/ERGO, ISO9241-3, ISO9241-7, ISO9241-8, Energy 2000, MPR-II, CE, CB, FCC-B, UL, CSA, DHHS, DOC-B, NEMKO, DEMKO, SEMKO, FIMKO, B-Mark, PCT, SASO, CCIB, C-Tick, S-Mark, NOM, VCCI, IRAM, ICE5003, CCEE, EMC, EMI-B","System requirements","Compatible products: PC compatible from VGA up to 2048 x 1536. Power Mac compatible from 640 x 480 to 2048 x 1536. Other - Most workstations","Mac compatibility: Yes","Weight & dimensions","Dimensions (WxDxH): 500 x 511.5 x 505 mm","Weight: 31 kg","Display","Surface treatment: TM˜38.4%, Sputter-coating, Anti-Reflection and Anti-Static","Ports & interfaces","I/O ports: Signal - High-density 15 pin mini D-sub \nPower - 3-pin plug (IEC 320)\n","Management features","User controls: Basic: Power ON/OFF, 1, DOWN, UP, 2, Zoom Hotkey. OnView functions.","Ergonomics","Mounting interface: Plug & Play"