X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon blue-blacktop Standard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBT300V3
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:45:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11688
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Lifetime
Long product name Targus Carry Case nylon blue-blacktop Standard:
The short editorial description of Targus Carry Case nylon blue-blacktop Standard
Blacktop Standard Computer Carry Case nylon blue-black for 15" notebooks

Marketing text Targus Carry Case nylon blue-blacktop Standard

:
The official marketing text of Targus Carry Case nylon blue-blacktop Standard as supplied by the manufacturer
The Blacktop Standard Computer Case is a stylish, multifunctional case that offers you great value at an affordable price. This notebook carry case provides you durability with its nylon construction, and security with a well-padded notebook section designed to accommodate notebook computers with screens up to 15". It also benefits by having multiple pockets for a PDA, CDs, mobile phone and other necessities. Other features include a removable pouch within the notebook compartment for storing your accessories and power supplies. Padded notebook computer compartment for machines up to 15"
Stylish multifunctional case ensures it meets all your daily needs
Rubber Compu-Tred surrounds the base and sides of the case providing a stylish design and excellent stability and shock absorption
Multiple pockets for maximum storage and improved organisation
Two-tone coloured design
Short summary description Targus Carry Case nylon blue-blacktop Standard:
This short summary of the Targus Carry Case nylon blue-blacktop Standard data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Carry Case nylon blue-blacktop Standard, Blue, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12 in
Long summary description Targus Carry Case nylon blue-blacktop Standard:
This is an auto-generated long summary of Targus Carry Case nylon blue-blacktop Standard based on the first three specs of the first five spec groups.
Targus Carry Case nylon blue-blacktop Standard. Colour of product: Blue, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12 in. Width: 42 cm, Depth: 33 cm, Height: 11 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Design
Compatibility
The other products, software and hardware this product can be used with.
Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo N800, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1510, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 700, Presario X1000 /Dell Inspiron 300M, Inspiron 4150, Inspiron 600M, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300 /eMachines M5305 /Fujitsu B Series, E Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 1450 Series, 200 Series, 400SP, Solo 1450LS, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE, Solo 9500SE, Solo 9550SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100
Weight & dimensions
Width
The measurement or extent of something from side to side.
420 mm
Depth
The distance from the front to the back of something.
330 mm
Height
The measurement of the product from head to foot or from base to top.
110 mm
Brand
Image
Product code
Product
Stock
Price from
Targus BLACKTOP STANDARD COMPUTER CASE
Targus BLACKTOP STANDARD COMPUTER CASE
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CBT300 V3
 — 
Targus BLACKTOP STANDARD CASE
Targus BLACKTOP STANDARD CASE
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CBT300V2
 —