location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus BLACKTOP STANDARD CASE Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLACKTOP STANDARD CASE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBT300V2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus BLACKTOP STANDARD CASE Black, Blue :
The long product name of Targus BLACKTOP STANDARD CASE Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLACKTOP STANDARD CASE BLUE BLACK NYLON NS (MSD)
More>>>
Targus BLACKTOP STANDARD CASE Black, Blue:
The official description of Targus BLACKTOP STANDARD CASE Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Blacktop Standard Computer Case is a stylish, multifunctional case that offers you great value at an affordable price. This notebook carry case provides you durability with its nylon construction, and security with a well-padded notebook section designed to accommodate notebook computers with screens up to 15". It also benefits by having multiple pockets for a PDA, CDs, mobile phone and other necessities. Other features include a removable pouch within the notebook compartment for storing your accessories and power supplies.
The Blacktop Standard Computer Case is a stylish, multifunctional case that offers you great value at an affordable price. This notebook carry case provides you durability with its nylon construction, and security with a well-padded notebook section designed to accommodate notebook computers with screens up to 15". It also benefits by having multiple pockets for a PDA, CDs, mobile phone and other necessities. Other features include a removable pouch within the notebook compartment for storing your accessories and power supplies.

Short summary description Targus BLACKTOP STANDARD CASE Black, Blue:
This short summary of the Targus BLACKTOP STANDARD CASE Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus BLACKTOP STANDARD CASE, Black, Blue, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12..., 420 mm, 330 mm, 110 mm

Long summary description Targus BLACKTOP STANDARD CASE Black, Blue:
This is an auto-generated long summary of Targus BLACKTOP STANDARD CASE Black, Blue based on the first three specs of the first five spec groups.

Targus BLACKTOP STANDARD CASE. Product main colour: Black, Blue, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12.... Width: 420 mm, Depth: 330 mm, Height: 110 mm

Features
Compatibility
Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo N800, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1510, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 700, Presario X1000 /Dell Inspiron 300M, Inspiron 4150, Inspiron 600M, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300 /eMachines M5305 /Fujitsu B Series, E Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 1450 Series, 200 Series, 400SP, Solo 1450LS, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE, Solo 9500SE, Solo 9550SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100
Product main colour *
Black, Blue
Weight & dimensions
Width
420 mm
Depth
330 mm
Height
110 mm
Brand Image Product code Product Stock Price from
Targus Carry Case nylon blue-blacktop Standard Targus Carry Case nylon blue-blacktop Standard
(show image)
CBT300V3 Carry Case nylon blue-blacktop Standard 0.00
(excl. VAT)
0 (incl. VAT)
Targus CBT300 laptop case Targus CBT300 laptop case
(show image)
CBT300 CBT300 0.00
(excl. VAT)
0 (incl. VAT)