Samsung logo

Samsung 850 EVO 500 GB 2.5" Serial ATA III MLC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 850 EVO 500 GB 2.5" Serial ATA III MLC:

Samsung 850 EVO, 500 GB, 2.5", 540 MB/s, 6 Gbit/s

Long summary description Samsung 850 EVO 500 GB 2.5" Serial ATA III MLC:

Samsung 850 EVO. SSD capacity: 500 GB, SSD form factor: 2.5", Read speed: 540 MB/s, Write speed: 520 MB/s, Data transfer rate: 6 Gbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.