X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM712FEU
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Aug 2013 08:42:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12108
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 5 years
Long product name Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch:
The short editorial description of Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch
ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch

Marketing text Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch

:
The official marketing text of Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch as supplied by the manufacturer
Key Benefits
12 gigabit ports (8 fiber and 4 copper built in, with option to have all 12 fiber)
Complete software package including prioritization for VoIP, and 802.1x security
Member of award winning 700 Series of Managed Switches

High-Speed Managed Gigabit Switching
Because it delivers Gigabit power and easy-to-use management, NETGEAR's Managed Gigabit Switch gives your small or growing business the high-performance network backbone you need, while providing the control you want. In combination with stacked FSM726S Managed Stackable Switches and Gigabit-speed servers, its integrated Gigabit connectivity accelerates access time for maximized productivity in your workplace.

Robust
Non-blocking, the GSM712 provides powerful, high-performance data transfer via 12 Gigabit Ethernet ports.

Carefree
Simple to setup and use, with an intuitive browser interface for easy configuration.

Versatile
Use either built-in Copper Gigabit or GBIC slots to connect. And you can use it as an unmanaged switch – saving the management features until you want them.

Cost Effective
Moderately priced to boost your network throughput without blowing your budget.
Short summary description Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch:
This short summary of the Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch, 100BASE-TX, 10BASE-T, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802, SNMP, IGMP, RMON, STP, DHCP, Ethernet, Fast Ethernet, Gigabit Ethernet, CE mark, CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950), 0 - 40 °C
Long summary description Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch:
This is an auto-generated long summary of Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch based on the first three specs of the first five spec groups.
Netgear ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch. Copper ethernet cabling technology: 100BASE-TX, 10BASE-T. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s, Maximum data transfer rate: 1 Gbit/s. Management protocols: SNMP, IGMP, RMON, STP, DHCP, Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet. Safety: CE mark, CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
12
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Networking
Networking standards*
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table*
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity*
The data transfer capacity of the switch per second.
24 Gbit/s
Maximum data transfer rate
1 Gbit/s
Protocols
Management protocols
SNMP, IGMP, RMON, STP, DHCP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE mark, CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950)
Performance
Packet buffer memory
1.5 MB
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70°C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Management platform
CLI via Telnet, CMI, Web-based
Latency
Latency is the time needed to forward a packet of data.
20 µs for 64-byte frames
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 256 x 43 mm
Packet transfer speed
Rate at which data can be transferred by packet.
17.8 Mpps
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
45 dB
Technical features
GBIC Support
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, C-Tick, MIC
I/O ports
An interface on a device to which you can connect another device.
8x 1000BASE-SX SC ports
4x 10/100/1000 Ethernet ports
1x RS-232 port