"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","110668","","NETGEAR","GSM712FEU","110668","","Network Switches","258","","","ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch","20240307153452","ICECAT","","20994","https://images.icecat.biz/img/norm/high/99085.jpg","277x220","https://images.icecat.biz/img/norm/low/99085.jpg","https://images.icecat.biz/img/gallery_mediums/img_99085_medium_1480681164_2126_2323.jpg","https://images.icecat.biz/thumbs/99085.jpg","","","NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch","ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch","NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch, Full duplex","NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...","Key Benefits\r\n12 gigabit ports (8 fiber and 4 copper built in, with option to have all 12 fiber) \r\nComplete software package including prioritization for VoIP, and 802.1x security \r\nMember of award winning 700 Series of Managed Switches \r\n\r\nHigh-Speed Managed Gigabit Switching \r\nBecause it delivers Gigabit power and easy-to-use management, NETGEAR's Managed Gigabit Switch gives your small or growing business the high-performance network backbone you need, while providing the control you want. In combination with stacked FSM726S Managed Stackable Switches and Gigabit-speed servers, its integrated Gigabit connectivity accelerates access time for maximized productivity in your workplace.\r\n\r\nRobust\r\nNon-blocking, the GSM712 provides powerful, high-performance data transfer via 12 Gigabit Ethernet ports.\r\n\r\nCarefree\r\nSimple to setup and use, with an intuitive browser interface for easy configuration.\r\n\r\nVersatile\r\nUse either built-in Copper Gigabit or GBIC slots to connect. And you can use it as an unmanaged switch – saving the management features until you want them.\r\n\r\nCost Effective\r\nModerately priced to boost your network throughput without blowing your budget.","https://images.icecat.biz/img/norm/high/99085.jpg","277x220","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 12","Network","Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Data transmission","MAC address table: 8000 entries","Switching capacity: 24 Gbit/s","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 1.5 MB","Protocols","Management protocols: SNMP, IGMP, RMON, STP, DHCP","Data link protocols: Ethernet, Fast Ethernet, Gigabit Ethernet","Design","Safety: CE mark, CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950)","Performance","Internal memory: 16 MB","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 3.2 kg","Other features","Management platform: CLI via Telnet, CMI, Web-based","Latency: 20 µs for 64-byte frames","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 440 x 256 x 43 mm","Packet transfer speed: 17.8 Mpps","I/O ports: 8x 1000BASE-SX SC ports\n4x 10/100/1000 Ethernet ports\n1x RS-232 port","Acoustic pressure emissions: 45 dB","Electromagnetic emissions: CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, C-Tick, MIC","Technical features: GBIC Support"