location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ALPHA hanging folder A4 Cardboard Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALPHA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19430000 show
Show alternative article codes used in the online market place
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 12:43:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz ALPHA hanging folder A4 Cardboard Brown:
This short summary of the Leitz ALPHA hanging folder A4 Cardboard Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ALPHA, A4, Cardboard, Brown, 320 g/m², DIN 821, 290 mm

Long summary description Leitz ALPHA hanging folder A4 Cardboard Brown:
This is an auto-generated long summary of Leitz ALPHA hanging folder A4 Cardboard Brown based on the first three specs of the first five spec groups.

Leitz ALPHA. Format: A4, Material: Cardboard, Product colour: Brown. Width: 290 mm, Height: 1 mm, Depth: 348 mm

Features
Format
A4
Material
Cardboard
Product colour
Brown
Label holder
Yes
Media weight
320 g/m²
Features
Certification
DIN 821
Weight & dimensions
Width
290 mm
Height
1 mm
Depth
348 mm
Weight
110 g
Brand Image Product code Product Stock Price from
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19120000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19830000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19420000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19460000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19470000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19170000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent
(show image)
19290000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19150000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown
(show image)
19410000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Metal Brown Leitz ALPHA hanging folder A4 Cardboard, Metal Brown
(show image)
19160000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)