location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALPHA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19290000 show
Show alternative article codes used in the online market place
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2018 09:38:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent:
This short summary of the Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ALPHA, A4, Polypropylene (PP), Transparent, DIN 821, 348 mm, 264 mm

Long summary description Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent:
This is an auto-generated long summary of Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent based on the first three specs of the first five spec groups.

Leitz ALPHA. Format: A4, Material: Polypropylene (PP), Product colour: Transparent. Width: 348 mm, Depth: 264 mm, Weight: 60 g

Features
Format
A4
Material
Polypropylene (PP)
Product colour
Transparent
Label holder
Yes
Features
Certification
DIN 821
Weight & dimensions
Width
348 mm
Depth
264 mm
Weight
60 g
Brand Image Product code Product Stock Price from
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19120000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19830000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19420000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19430000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19460000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19470000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19170000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19150000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown
(show image)
19410000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Metal Brown Leitz ALPHA hanging folder A4 Cardboard, Metal Brown
(show image)
19160000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)