ZAGG logo

InvisibleShield Full Body Clear screen protector Apple 1 pc(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24342
Info modified on:
23 Jul 2024, 10:10:33
Short summary description InvisibleShield Full Body Clear screen protector Apple 1 pc(s):

InvisibleShield Full Body, Apple, iPhone 5/5S/5C/SE, Scratch resistant, Transparent, 1 pc(s)

Long summary description InvisibleShield Full Body Clear screen protector Apple 1 pc(s):

InvisibleShield Full Body. Brand compatibility: Apple, Compatibility: iPhone 5/5S/5C/SE, Protection features: Scratch resistant. Material: Plastic, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.