location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS902UT G
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels :
The long product name of iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IIYAMA MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99
More>>>
iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
The official description of iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This entry level 19" colour monitor represents outstanding value for money. The VM 1451 is the choice of budget conscious users demanding a larger screen size without compromising quality, reliability & support. Extensive user controls and low power consumption.

Short summary description iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99, 48.3 cm (19"), FST CRT, 27.5 cm, 36.6 cm, 45.5 cm, 50 - 160 Hz

Long summary description iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99. Display diagonal: 48.3 cm (19"), Type: FST CRT, Viewable size, vertical: 27.5 cm. Maximum resolution: 1600 x 1200 pixels, Display resolution: 1280 x 1024 pixels. Power management: VESA DPMS, ENERGY STAR, Power consumption (typical): 130 W, Power consumption (standby): 5 W. Certification: TCO '99, CE, TUV-GS/MPRII/ISO9241-3, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada). Dimensions (WxDxH): 460 x 460.5 x 459 mm, Weight: 18 kg

Display
Type
FST CRT
Viewable size, vertical
27.5 cm
Viewable size, horizontal
36.6 cm
Viewable size diagonal
45.5 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display diagonal *
48.3 cm (19")
Pixel pitch
0.26/0.22
Display resolution
Maximum resolution
1600 x 1200 pixels
Display resolution
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Yes
Ports & interfaces
I/O ports
D-Sub mini 15 pin, permanent
Management features
User controls
Contrast, helderheid, instelling van de beeldgrootte en -positie verticaal en horizontaal, trapeziumvervorming, zoom, kleurentemperatuur, (fabrieks instellingen 6500, 9300 K), kussenvervorming, beeldrotatie, Degauss - parameters, (demagnetisering), energiebeheer, horizontale convergentie, parallellogram, horizontale en verticale parameters Moiré-Clear, reset, blokkadefunctie van het display, pin - balans
Power
Power management
VESA DPMS, ENERGY STAR
Power consumption (typical)
130 W
Power consumption (standby)
5 W
Certificates
Certification
TCO '99, CE, TUV-GS/MPRII/ISO9241-3, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada)
Weight & dimensions
Dimensions (WxDxH)
460 x 460.5 x 459 mm
Weight
18 kg