"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","84303","","iiyama","LS902UT G","84303","","Monitors CRT","221","","","MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99","20190404042203","ICECAT","1","20150","https://images.icecat.biz/img/norm/high/84303-2711.jpg","250x254","https://images.icecat.biz/img/norm/low/84303-2711.jpg","https://images.icecat.biz/img/gallery_mediums/img_84303_medium_1480678966_6442_2323.jpg","https://images.icecat.biz/thumbs/84303.jpg","","","iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99 monitor CRT 48.3 cm (19"") 1280 x 1024 pixels","IIYAMA MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99","iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99, 48.3 cm (19""), FST CRT, 27.5 cm, 36.6 cm, 45.5 cm, 50 - 160 Hz","iiyama MONITOR VISIONMASTER 1451 19INCH 96HZ TCO99. Display diagonal: 48.3 cm (19""), Type: FST CRT, Viewable size, vertical: 27.5 cm. Maximum resolution: 1600 x 1200 pixels, Display resolution: 1280 x 1024 pixels. Power management: VESA DPMS, ENERGY STAR, Power consumption (typical): 130 W, Power consumption (standby): 5 W. Certification: TCO '99, CE, TUV-GS/MPRII/ISO9241-3, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada). Dimensions (WxDxH): 460 x 460.5 x 459 mm, Weight: 18 kg","This entry level 19"" colour monitor represents outstanding value for money. The VM 1451 is the choice of budget conscious users demanding a larger screen size without compromising quality, reliability & support. Extensive user controls and low power consumption.","https://images.icecat.biz/img/norm/high/84303-2711.jpg","250x254","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Type: FST CRT","Viewable size, vertical: 27.5 cm","Viewable size, horizontal: 36.6 cm","Viewable size diagonal: 45.5 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 96 kHz","Pixel pitch: 0.26/0.22","Display resolution","Maximum resolution: 1600 x 1200 pixels","Display resolution: 1280 x 1024 pixels","Ports & interfaces","Plug and Play: Yes","Power","Power management: VESA DPMS, ENERGY STAR","Power consumption (typical): 130 W","Power consumption (standby): 5 W","Certificates","Certification: TCO '99, CE, TUV-GS/MPRII/ISO9241-3, PTB, FCC-B, UL, CSA, DHHS, Deo of Health (Canada)","Weight & dimensions","Dimensions (WxDxH): 460 x 460.5 x 459 mm","Weight: 18 kg","Ports & interfaces","I/O ports: D-Sub mini 15 pin, permanent","Management features","User controls: Contrast, helderheid, instelling van de beeldgrootte en -positie verticaal en horizontaal, trapeziumvervorming, zoom, kleurentemperatuur, (fabrieks instellingen 6500, 9300 K), kussenvervorming, beeldrotatie, Degauss - parameters, (demagnetisering), energiebeheer, horizontale convergentie, parallellogram, horizontale en verticale parameters Moiré-Clear, reset, blokkadefunctie van het display, pin - balans"