Bullet Points HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Touchscreen 43.2 cm (17") LCD
- - 1280 x 1024 pixels
- - 30 ms 800:1
- - 26 W
Warranty:
Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limitedCertain restrictions and exclusions apply.
Long product name HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black
:
The long product name of HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP L6017tm 17-inch Retail Touch Monitor
More>>>
HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black:
The official description of HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The sleek and stylish flush-bezel HP L6017tm 17-inch Retail Touch Monitor is designed for increased performance, enhanced usability, and outstanding durability in retail and hospitality environments.
• The 17-inch diagonal standard aspect ratio monitor features multi-touch Projected Capacitive touch technology, which offers a familiar, intuitive experience similar to smartphone and tablet devices.
• The chemically-strengthened flush-glass design is durable and easy-to-clean, helps provide protection from dust and spilled liquids, and creates a modernized appearance that complements a range of environments and HP POS systems.
• The display supports internal integration with optional peripherals such as the HP Retail Integrated Fingerprint Reader (QZ672AA), HP Retail Integrated Dual-Head MSR (QZ673AA), and HP Retail Integrated Webcam (QZ700AA) for enhanced product functionality that maximizes valuable counter space. (Each sold separately.) Note: HP does not support the use of any other standard USB device beyond these accessories.
Short summary description HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black:
This short summary of the HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP L6017tm, 43.2 cm (17"), 1280 x 1024 pixels, LCD, TN+Film, 30 ms, Black
Long summary description HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black:
This is an auto-generated long summary of HP L6017tm computer monitor 43.2 cm (17") 1280 x 1024 pixels LCD Touchscreen Black based on the first three specs of the first five spec groups.
HP L6017tm. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: TN+Film. Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black