location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 7100 807UE 1 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP7 7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7U20EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2015
Product end of life date
Bullet Points HP RP7 7100 807UE 1 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® 1 GHz 1 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - DVI port
  • - 180 W
Warranty: 3-year limited including 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP RP7 7100 807UE 1 GHz Black :
The long product name of HP RP7 7100 807UE 1 GHz Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RP7 Retail System Model 7100
More>>>
HP RP7 7100 807UE 1 GHz Black:
The official description of HP RP7 7100 807UE 1 GHz Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining reliability in hospitality and retail, the HP RP7 Retail System, Model 7100 delivers an intuitive, comfortable user experience in a fanless, sealed chassis that’s deployable in your most demanding settings.

Short summary description HP RP7 7100 807UE 1 GHz Black:
This short summary of the HP RP7 7100 807UE 1 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP7 7100, Intel® Celeron®, 807UE, 1 GHz, 1 MB, 4 GB, DDR3-SDRAM

Long summary description HP RP7 7100 807UE 1 GHz Black:
This is an auto-generated long summary of HP RP7 7100 807UE 1 GHz Black based on the first three specs of the first five spec groups.

HP RP7 7100. Processor family: Intel® Celeron®, Processor model: 807UE, Processor frequency: 1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Product colour: Black. Operating system installed: Windows Embedded POSReady 7, Operating system architecture: 64-bit

Processor
Processor family *
Intel® Celeron®
Processor model *
807UE
Processor frequency
1 GHz
Processor cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
DVI port
Yes
Ports & interfaces
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
RJ-12 ports quantity
1
Design
Product colour
Black
Software
Operating system installed *
Windows Embedded POSReady 7
Operating system architecture
64-bit
Power
Power supply
180 W
Weight & dimensions
Width
386 mm
Depth
430.7 mm
Height
347.2 mm
Weight
6.8 kg
Brand Image Product code Product Stock Price from
HP Retail RP7 10.4-inch Customer Display HP Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA#ABB Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)
HP rp Retail RP7 10.4-inch Customer Display HP rp Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)