location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Transparency Unit 5 x 4" scanner transparency adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparency Unit 5 x 4"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813173
Category:
Many scanners come with a transparency adapter, which can be used to scan either slides or negatives. You tell the scanner driver which one, and it does the rest. Some are a secondary piece that you attach to the scanner bed when you need it, others have the transparency adapter internally.
Scanner Transparency Adapters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:42:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Transparency Unit 5 x 4" scanner transparency adapter :
The long product name of Epson Transparency Unit 5 x 4" scanner transparency adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transparency unit, Film Adapter (up to 5x4in. film)
More>>>
Epson Transparency Unit 5 x 4" scanner transparency adapter:
The official description of Epson Transparency Unit 5 x 4" scanner transparency adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 5"x4" Film Adapter provides the capability to scan positive & negative film of up to 5"x4" in size.

Short summary description Epson Transparency Unit 5 x 4" scanner transparency adapter:
This short summary of the Epson Transparency Unit 5 x 4" scanner transparency adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Transparency Unit 5 x 4", - GT-7000 - Perfection 1200S - Perfection 1200U - Perfection 1240U - Perfection 1640SU -...

Long summary description Epson Transparency Unit 5 x 4" scanner transparency adapter:
This is an auto-generated long summary of Epson Transparency Unit 5 x 4" scanner transparency adapter based on the first three specs of the first five spec groups.

Epson Transparency Unit 5 x 4". Compatibility: - GT-7000 - Perfection 1200S - Perfection 1200U - Perfection 1240U - Perfection 1640SU -...

Features
Compatibility
- GT-7000 - Perfection 1200S - Perfection 1200U - Perfection 1240U - Perfection 1640SU - Perfection 1650 - Perfection 1650 Photo - Perfection 1660 Photo - Perfection 2400 Photo
Country Distributor
United Kingdom 1 distributor(s)