location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 2400 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection 2400 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B152027
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 2400 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - 17 W
Warranty: 1 Year Carry-in
Long product name Epson Perfection 2400 Photo :
The long product name of Epson Perfection 2400 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exceptional quality, ultra high-speed A4 scanner for advanced users
More>>>
Epson Perfection 2400 Photo:
The official description of Epson Perfection 2400 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Perfection 2400 Photo takes consumer scanning to a new level of quality, speed and ease-of-use with a true resolution of 2400 x 4800dpi. Combined with a range of flexible, user-friendly features and a built-in Transparency Unit, the Epson Perfection 2400 Photo creates the perfect solution for demanding users for whom only the best quality is good enough.
Outstanding true 2400 x 4800dpi resolution
48-bit in and out colour depth - ensures smooth colour gradation
Epson Matrix CCD, MicroStep Drive & On-Chip MicroLens Technology for maximum quality
QuickStart buttons and Smart Panel Software for simple one-touch control
New USB 2.0 Hi-Speed interface for improved efficiency
Built-in 35mm x 6 frame Transparency Unit for convenient scanning of film

Short summary description Epson Perfection 2400 Photo:
This short summary of the Epson Perfection 2400 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 2400 Photo, 216 x 297 mm, 48 bit, Flatbed scanner, 17 W, Indonesia, 1 pc(s)

Long summary description Epson Perfection 2400 Photo:
This is an auto-generated long summary of Epson Perfection 2400 Photo based on the first three specs of the first five spec groups.

Epson Perfection 2400 Photo. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Power consumption (typical): 17 W. Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 380 mm, Package depth: 540 mm

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Power
Power consumption (typical)
17 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
540 mm
Package height
190 mm
Package weight
4.9 kg
System requirements
Compatible operating systems
Microsoft Windows 98/Me/2000/XP, Apple MacOS 8.6 or later
Weight & dimensions
Weight
3.1 kg
Packaging content
Bundled software
Adobe PhotoShop Elements, Presto!, EPSON SMART PANEL, Adobe Acrobat Reader, EPSON TWAIN 5.6
Other features
I/O ports
USB
Dimensions (WxDxH)
276 x 450 x 117 mm
Compatibility
Yes, non-machine specific device
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
24 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
2.05 m
Country Distributor
United Kingdom 1 distributor(s)