location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 12x36 IS II binocular Porro II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12x36 IS II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9332A003 show
Show alternative article codes used in the online market place
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2018 00:36:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon 12x36 IS II binocular Porro II Black :
The long product name of Canon 12x36 IS II binocular Porro II Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12x36 IS II
More>>>
Canon 12x36 IS II binocular Porro II Black:
The official description of Canon 12x36 IS II binocular Porro II Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With surprisingly compact design and low weight, these 12x36 IS II binoculars contain awesome power. Distant objects jump into view with intensity and clarity. Image Stabilization puts an end to shaky images, with subjects appearing solid and steady.
Little Powerhouse
The first surprise with Canon's Binoculars 12x36 IS II is just how much power is compressed into this compact pair of precision optics. Distant and barely visible objects jump suddenly to view with intensity and clarity.

Steadying influence
The second surprise is how remarkably steady objects appear. Canon's Image Stabilization (IS) technology is so effective, it will seem as if your binoculars are fixed to a sturdy support. Within two thousandths of a second of being shaken off the optical axis by vibrations, the IS mechanism swings into action to correct the incoming light path by precisely the right amount, effectively eliminating hand shake and delivering a steady image. Your binoculars can even be used for viewing from a moving vehicle. The super efficient IS system gives you 4 hours of continuous use off a single set of batteries.

Beautiful design
Nature lovers will appreciate the low-reflectance exterior and low gloss front covers, which help avoid disturbing birds and other wildlife. The large IS button at the top and centre of the binoculars is easily accessible by a finger from either hand, as is the large focusing knob, which has a reassuringly smooth action. Durable, large rubber covers over the entire objective lens assemblies provide impact resistance. The eyepieces have large rubber eyecups for comfortable, easy viewing.

Wide view, flat field
Canon has achieved a generous 60º apparent field of view, allowing users to see more of viewed subjects. Canon's Doublet Field Flattener lenses deliver beautiful, flat, distortion free images. Long eye relief permits users to see the full field of view from up to 14.5mm from the eyepiece lens, ideal for sunglass or prescription glass wearers.

Precision Optics
The binoculars draw on Canon's 70 years experience in precision optics and lens development to deliver high resolution, bright images. Canon's Super Spectra lens coatings deliver vivid, high contrast images with accurate colour balance, eliminating unwanted internal reflections that cause 'flare' and image 'wash out'.

Short summary description Canon 12x36 IS II binocular Porro II Black:
This short summary of the Canon 12x36 IS II binocular Porro II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 12x36 IS II, Porro II, 12x, 3.6 cm, Black, 660 g

Long summary description Canon 12x36 IS II binocular Porro II Black:
This is an auto-generated long summary of Canon 12x36 IS II binocular Porro II Black based on the first three specs of the first five spec groups.

Canon 12x36 IS II. Magnification: 12x, Objective diameter: 3.6 cm, Prism type: Porro II. Battery type: 2 x AA. Width: 127 mm, Depth: 174 mm, Height: 70 mm

Performance
Prism type *
Porro II
Product colour *
Black
Exit pupil *
3 mm
Real field of view
Apparent field of view
60°
Closest focusing distance
6 m
Eye relief *
1.45 cm
Magnification *
12x
Objective diameter *
3.6 cm
Objective lens structure (elements/groups)
2/1
Performance
Eyepiece lens structure (elements/groups)
5/4
Interpupillary distance (min)
5.5 cm
Interpupillary distance (max)
7.5 cm
Power
Battery type
2 x AA
Battery operated
Yes
Weight & dimensions
Width
127 mm
Depth
174 mm
Height
70 mm
Weight
660 g
Brand Image Product code Product Stock Price from
Canon 12*36 IS II binocular Porro II Canon 12*36 IS II binocular Porro II
(show image)
9332A009 Binocular 12*36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x30 IS binocular Porro Black Canon 10x30 IS binocular Porro Black
(show image)
2897A004 10x30 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 15X50 binocular Porro II Canon IS 15X50 binocular Porro II
(show image)
4625A004 Binocular IS 15X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 18X50 binocular Porro II Black Canon IS 18X50 binocular Porro II Black
(show image)
4624A004 Binocular IS 18X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 8X25 IS binocular Porro II Canon 8X25 IS binocular Porro II
(show image)
7562A009 Binocular 8X25 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)